The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz XOs. It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm, and consumes 3.5 mA typical at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V and includes standby mode with current as low as 0.2 µA. It features a 5 ms startup time and LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BIB13-18E-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |