SiTime Corporation LVCMOS Oscillators SiT8008BIB11-33E-25.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator providing frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and consuming 3.5 mA typical at 1.8 V. It supports LVCMOS/HCMOS output and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device offers standby mode with current as low as 0.2 µA, a 5 ms startup time, and is RoHS and REACH compliant. It is pin-to-pin compatible with quartz XO devices and suitable for applications including USB, SATA, Ethernet, and portable electronics.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator providing frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and consuming 3.5 mA typical at 1.8 V. It supports LVCMOS/HCMOS output and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device offers standby mode with current as low as 0.2 µA, a 5 ms startup time, and is RoHS and REACH compliant. It is pin-to-pin compatible with quartz XO devices and suitable for applications including USB, SATA, Ethernet, and portable electronics.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BIB11-33E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BIB11-33E-25.000000
LVCMOS Oscillators SiT8008BIB11-33E-25.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BIB11-33E-25.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details