SiTime Corporation LVCMOS Oscillators SiT8008BI-83-33S-12.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator generating frequencies from 1 MHz to 110 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz XOs. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device offers standby mode with sub-5 µA current draw, a 5 ms startup time, and LVCMOS/HCMOS output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is ±20 ppm inclusive of temperature, voltage, and aging effects. It meets RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. Operating junction temperature for an 85°C ambient is 95°C. The part is qualified for mechanical shock and vibration per MIL-STD-883F and temperature cycling per JESD22-A104, with MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator generating frequencies from 1 MHz to 110 MHz with accuracy to six decimal places, designed as a drop-in replacement for quartz XOs. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device offers standby mode with sub-5 µA current draw, a 5 ms startup time, and LVCMOS/HCMOS output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is ±20 ppm inclusive of temperature, voltage, and aging effects. It meets RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. Operating junction temperature for an 85°C ambient is 95°C. The part is qualified for mechanical shock and vibration per MIL-STD-883F and temperature cycling per JESD22-A104, with MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-83-33S-12.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-83-33S-12.000000
LVCMOS Oscillators SiT8008BI-83-33S-12.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-83-33S-12.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-0050.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details