SiTime Corporation LVCMOS Oscillators SiT8008BI-83-33E-108.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and supporting supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode for power efficiency. The device is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and supporting supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode for power efficiency. The device is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-83-33E-108.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-83-33E-108.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30152-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details