SiTime Corporation ±25ppm 3.3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS SIT8008BI-82-33S-72.000000

Description
±25ppm 3.3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS
Description
±25ppm 3.3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS

Suppliers

Company
Product
Description
Supplier Links
±25ppm 3.3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS - 707-SIT8008BI-82-33S-72.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 3.3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS
707-SIT8008BI-82-33S-72.000000
±25ppm 3.3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS 707-SIT8008BI-82-33S-72.000000
±25ppm 3.3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS

±25ppm 3.3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Oscillators
Product Number 707-SIT8008BI-82-33S-72.000000
Product Name ±25ppm 3.3V LVCMOS,HCMOS 7.0x5.0mm MEMS RoHS
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510BBA000292AAGR - Richardson RFPD
Specs
Frequency 161 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TPS3430WDRCR - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers