The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, features LVCMOS/HCMOS compatible output, a 5 ms startup time, and standby mode for reduced power. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. AEC-Q100 qualification is not supported; use SiT8924 or SiT8925 for automotive applications.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-82-33E-64.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |