The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm, operating from -40°C to 85°C and consuming 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V and includes standby mode with current as low as 0.2 µA. The device features a 5 ms startup time, LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-82-33E-49.152000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |