The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with ±20 ppm stability, designed as a pin-to-pin replacement for quartz XOs. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS output, 5 ms startup time, and standby current as low as 0.2 µA. The device includes OE and ST pins for output enable and low-power sleep modes. Available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BI-82-33E-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |