The SiT8008B is a low-power programmable oscillator designed to generate frequencies from 1 MHz to 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz XOs and supports industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm. The device operates on supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V and 3.3 V. It includes a standby mode with current as low as 0.2 µA and a startup time of 5 ms. The output is LVCMOS/HCMOS compatible with a 15 pF load. The device complies with RoHS and REACH and meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-81-25E-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |