The SiT8008B is a low power programmable oscillator offering 1 to 110 MHz output frequencies with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates with a supply voltage of 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode for reduced power consumption. The device provides LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8008BI-73-33E-50.000000 | 1473-SIT8008BI-73-33E-50.000000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 2.0x1.6 | Surface Mount; 4-SMD, No Lead |
| Frequency | 50 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |