Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
SITIME CORPORATION
SIT8008BI-73-25E-72.000000 -- 2.5V LVCMOS,HCMOS 2.0X1.6MM MEMS ROHS
SiTime Corporation
2.5V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
SIT8008BI-73-25E-72.000000
Description
2.5V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
Utmel Electronic Limited
Done
Description
2.5V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
2.5V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
707-SIT8008BI-73-25E-72.000000
2.5V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
707-SIT8008BI-73-25E-72.000000
2.5V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
2.5V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Oscillators
Product Number
707-SIT8008BI-73-25E-72.000000
Product Name
2.5V LVCMOS,HCMOS 2.0x1.6mm MEMS RoHS
Features / Standards
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Crystal Oscillators
7960505
Specs
Oscillator Type
Xo
Package / Form Factor
Dip14
Features / Standards
RoHS
View Details
Aker Technology USA Corporation
4 Pin Oscillator S7
S73305-100.000-X-15-R
Specs
Package / Form Factor
Surface Mount; S7
Frequency
100 MHz
Frequency Stability
50 ppm
View Details
Interquip Electronics Co., Ltd.
Crystal Oscillator
SMD-3225 163 series 24MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
24 MHz
Supply Voltage
1.8 V
View Details
Infineon Technologies AG
Clock/Timing - Programmable Timers and Oscillators
CY2XF23FLXIT
Specs
Package / Form Factor
Surface Mount; Surface Mount
Frequency
690 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers