SiTime Corporation LVCMOS Oscillators SiT8008BI-72-33N-12.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with ±20 ppm frequency stability, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It supports LVCMOS/HCMOS outputs, has a 5 ms startup time, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, features a standby mode, and is pin-to-pin compatible with quartz XOs. Standby current is as low as 0.2 µA at 1.8 V. The part supports supply voltages from 1.62 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 standards.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with ±20 ppm frequency stability, operating from -40°C to 85°C, and consuming 3.5 mA typical at 1.8 V. It supports LVCMOS/HCMOS outputs, has a 5 ms startup time, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, features a standby mode, and is pin-to-pin compatible with quartz XOs. Standby current is as low as 0.2 µA at 1.8 V. The part supports supply voltages from 1.62 V to 3.63 V and meets MIL-STD-883F, JESD22, and MSL1 standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-72-33N-12.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-72-33N-12.000000
LVCMOS Oscillators SiT8008BI-72-33N-12.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-72-33N-12.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0300.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0080.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0800 MHz
Frequency Stability 50 ppm
View Details