SiTime Corporation LVCMOS Oscillators SiT8008BI-72-33E-110.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BI-72-33E-110.000000 is a low-power programmable oscillator offering a fixed output frequency of 110 MHz, compatible with LVCMOS/HCMOS logic levels. It operates from a supply voltage of 2.97 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. The device features a 5 ms startup time, standby mode with current consumption as low as 0.2 µA, and ±20 ppm frequency stability inclusive of initial tolerance, aging, and temperature variation. It is available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony content.

Datasheet Summary
Powered by GS/AI

The SiT8008BI-72-33E-110.000000 is a low-power programmable oscillator offering a fixed output frequency of 110 MHz, compatible with LVCMOS/HCMOS logic levels. It operates from a supply voltage of 2.97 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. The device features a 5 ms startup time, standby mode with current consumption as low as 0.2 µA, and ±20 ppm frequency stability inclusive of initial tolerance, aging, and temperature variation. It is available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony content.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-72-33E-110.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-72-33E-110.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-000.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D26-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details