SiTime Corporation LVCMOS Oscillators SiT8008BI-71-33E-25.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BI-71-33E-25.000000 is a low-power programmable oscillator providing any frequency between 1 MHz and 110 MHz with a frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 2.97 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode for power savings. The device comes in a 7.0 x 5.0 mm surface-mount package, outputs LVCMOS/HCMOS signals, and is RoHS and REACH compliant. It is a pin-to-pin replacement for quartz XOs and suitable for high-speed serial protocols.

Datasheet Summary
Powered by GS/AI

The SiT8008BI-71-33E-25.000000 is a low-power programmable oscillator providing any frequency between 1 MHz and 110 MHz with a frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 2.97 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode for power savings. The device comes in a 7.0 x 5.0 mm surface-mount package, outputs LVCMOS/HCMOS signals, and is RoHS and REACH compliant. It is a pin-to-pin replacement for quartz XOs and suitable for high-speed serial protocols.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-71-33E-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-71-33E-25.000000
LVCMOS Oscillators SiT8008BI-71-33E-25.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-71-33E-25.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JF-DCC-32.768E - 802702-SIT1552AI-JF-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
4 suppliers
Oscillators - 1473-SIT1569AC-J3-18E-0000.007000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-DCC-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details