The SiT8008B is a low power programmable oscillator generating frequencies from 1 MHz to 110 MHz with six-digit accuracy. It supports LVCMOS/HCMOS output and operates from 1.62 V to 3.63 V. Standard package sizes include 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is ±20 ppm over -40°C to 85°C. Typical current draw is 3.5 mA at 1.8 V with no load; standby current is 0.2 µA. Startup time is 5 ms. It includes OE and ST pins for output enable and sleep control. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F for shock and vibration and is rated MSL1 at 260°C.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-71-30E-6.780000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |