The SiT8008B is a low-power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V and 20 MHz. The device features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode with current as low as 0.2 µA at 1.8 V. It is available in industry-standard packages sized 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and is RoHS and REACH compliant. The part number SiT8008BI-33-33E-20.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-33-33E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |