The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V and 20 MHz, with a 5 ms startup time and LVCMOS/HCMOS output. Standby mode reduces current to 0.2 μA at 1.8 V. The device is available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and supports output enable and standby control via dedicated pins.
1 to 110 MHz, Low Power Oscillator
3.3V LVCMOS,HCMOS 5.0x3.2mm MEMS RoHS
| SiTime Corporation | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8008BI-33-33E-1.000000 | 707-SIT8008BI-33-33E-1.000000 |
| Product Name | LVCMOS Oscillators | 3.3V LVCMOS,HCMOS 5.0x3.2mm MEMS RoHS |
| Package / Form Factor | 5.0x3.2 | |
| Frequency | 1 MHz | |
| Frequency Stability | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |