The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with a frequency stability of ±20 ppm, operating over a temperature range of -40°C to 85°C. It features a typical current consumption of 3.5 mA at 1.8 V and supports supply voltages from 1.62 V to 3.63 V. The device includes standby mode with current consumption as low as 0.2 µA, a startup time of 5 ms, and LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 3.2 x 2.5 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-32-YYE-16.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |