The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating temperatures from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, 3.5 mA typical current consumption at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device is available in industry-standard packages including 3.2 x 2.5 mm, includes standby mode with microamp-level power consumption, and has a 5 ms startup time. It is RoHS and REACH compliant, with no lead, halogen, or antimony.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-32-33E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |