SiTime Corporation LVCMOS Oscillators SiT8008BI-32-33E-5.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator that generates any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, offering a pin-to-pin replacement for quartz XOs. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. The device supports LVCMOS/HCMOS outputs and is available in industry-standard packages including 3.2 x 2.5 mm. It complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. Standby mode reduces current to under 4.3 µA, and supply voltage ranges from 1.62 V to 3.63 V. Testing confirms compliance with MIL-STD-883F, JESD22, and MSL1 at 260°C.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator that generates any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, offering a pin-to-pin replacement for quartz XOs. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. The device supports LVCMOS/HCMOS outputs and is available in industry-standard packages including 3.2 x 2.5 mm. It complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. Standby mode reduces current to under 4.3 µA, and supply voltage ranges from 1.62 V to 3.63 V. Testing confirms compliance with MIL-STD-883F, JESD22, and MSL1 at 260°C.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-32-33E-5.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-32-33E-5.000000
LVCMOS Oscillators SiT8008BI-32-33E-5.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-32-33E-5.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0037.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0370 MHz
Frequency Stability 50 ppm
View Details