The SiT8008B series is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C. It features LVCMOS/HCMOS output, supply voltage options from 1.62 V to 3.63 V, and typical current consumption of 3.5 mA at 1.8 V. The device includes standby mode with current as low as 0.2 µA and a fast 5 ms startup time. It is available in industry-standard packages including 3.2 x 2.5 mm and is RoHS and REACH compliant. The part number SiT8008BI-32-33E-20.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-32-33E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |