The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz XO devices. It operates over a temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm, and consumes 3.5 mA typical at 1.8 V. The device supports continuous supply voltage from 1.62 V to 3.63 V, features a 5 ms startup time, and includes standby mode to reduce current consumption. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The output is LVCMOS/HCMOS compatible, and the part is RoHS and REACH compliant. The specific variant SIT8008BI-23-XXE-41.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BI-23-XXE-41.780000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |