The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS output, a 5 ms startup time, standby mode with sub-microamp current, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part is a pin-to-pin replacement for quartz-based XOs and is suitable for high-speed serial protocols and portable electronics.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-23-33E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |