SiTime Corporation LVCMOS Oscillators SiT8008BI-23-33E-26.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BI-23-33E-26.000000 is a low-power programmable oscillator with a frequency of 26.000000 MHz, operating from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. It features LVCMOS/HCMOS-compatible output, operates on a supply voltage of 2.97 V to 3.63 V, and consumes 3.5 mA typical at 3.3 V with no load. The device supports standby mode with current as low as 0.2 µA and has a startup time of 5 ms. It is housed in a 3.2 × 2.5 mm package and meets RoHS, REACH, and MSL1 moisture sensitivity standards.

Datasheet Summary
Powered by GS/AI

The SiT8008BI-23-33E-26.000000 is a low-power programmable oscillator with a frequency of 26.000000 MHz, operating from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. It features LVCMOS/HCMOS-compatible output, operates on a supply voltage of 2.97 V to 3.63 V, and consumes 3.5 mA typical at 3.3 V with no load. The device supports standby mode with current as low as 0.2 µA and has a startup time of 5 ms. It is housed in a 3.2 × 2.5 mm package and meets RoHS, REACH, and MSL1 moisture sensitivity standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-23-33E-26.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-23-33E-26.000000
LVCMOS Oscillators SiT8008BI-23-33E-26.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-23-33E-26.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-D93-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.010000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-5 MHz
Frequency Stability 50 ppm
View Details