SiTime Corporation Oscillators - SIT8008BI-22-33E-8.000000D SIT8008BI-22-33E-8.000000D

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111480-SIT8008BI-22 -33E-8.000000D Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111480-SIT8008BI-22 -33E-8.000000D Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8008BI-22-33E-8.000000D - 1111480-SIT8008BI-22-33E-8.000000D - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008BI-22-33E-8.000000D
1111480-SIT8008BI-22-33E-8.000000D
Oscillators - SIT8008BI-22-33E-8.000000D 1111480-SIT8008BI-22-33E-8.000000D
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111480-SIT8008BI-22 -33E-8.000000D Categories: Oscillators Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111480-SIT8008BI-22-33E-8.000000D
Categories: Oscillators
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1111480-SIT8008BI-22-33E-8.000000D
Product Name Oscillators - SIT8008BI-22-33E-8.000000D
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - SN74S124DRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-040 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details