SiTime Corporation LVCMOS Oscillators SiT8008BI-22-25E-96.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BI-22-25E-96.000000 is a low-power programmable oscillator offering a precise 96 MHz output frequency, compatible with LVCMOS/HCMOS logic levels, and designed as a drop-in replacement for quartz oscillators. It operates over a supply voltage range of 2.25 V to 2.75 V, consumes 3.7 mA typical current at 20 MHz, and maintains frequency stability of ±25 ppm across the industrial temperature range of -40°C to +85°C. The device features a 5 ms startup time, standby mode with current as low as 1.1 µA, and is packaged in a 2.5 x 2.0 mm surface-mount format. It is RoHS and REACH compliant, with no internal Pb, halogens, or antimony.

Datasheet Summary
Powered by GS/AI

The SiT8008BI-22-25E-96.000000 is a low-power programmable oscillator offering a precise 96 MHz output frequency, compatible with LVCMOS/HCMOS logic levels, and designed as a drop-in replacement for quartz oscillators. It operates over a supply voltage range of 2.25 V to 2.75 V, consumes 3.7 mA typical current at 20 MHz, and maintains frequency stability of ±25 ppm across the industrial temperature range of -40°C to +85°C. The device features a 5 ms startup time, standby mode with current as low as 1.1 µA, and is packaged in a 2.5 x 2.0 mm surface-mount format. It is RoHS and REACH compliant, with no internal Pb, halogens, or antimony.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-22-25E-96.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-22-25E-96.000000
LVCMOS Oscillators SiT8008BI-22-25E-96.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-22-25E-96.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-000.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.350000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.50E-4 MHz
Frequency Stability 50 ppm
View Details