SiTime Corporation LVCMOS Oscillators SiT8008BI-21-25E-48.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BI-21-25E-48.000000 is a low-power programmable MEMS oscillator offering a precise 48.000000 MHz output, designed as a pin-to-pin replacement for quartz XOs. It operates over a supply voltage range of 2.25 V to 2.75 V, consumes 3.7 mA typical at 20 MHz, and maintains frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C. The device features LVCMOS/HCMOS-compatible outputs, a 5 ms startup time, and standby mode with current as low as 1.1 µA. It is packaged in a 2.5 x 2.0 mm surface-mount case and complies with RoHS, REACH, and MSL1 moisture sensitivity standards.

Datasheet Summary
Powered by GS/AI

The SiT8008BI-21-25E-48.000000 is a low-power programmable MEMS oscillator offering a precise 48.000000 MHz output, designed as a pin-to-pin replacement for quartz XOs. It operates over a supply voltage range of 2.25 V to 2.75 V, consumes 3.7 mA typical at 20 MHz, and maintains frequency stability of ±25 ppm over the industrial temperature range of -40°C to +85°C. The device features LVCMOS/HCMOS-compatible outputs, a 5 ms startup time, and standby mode with current as low as 1.1 µA. It is packaged in a 2.5 x 2.0 mm surface-mount case and complies with RoHS, REACH, and MSL1 moisture sensitivity standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BI-21-25E-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BI-21-25E-48.000000
LVCMOS Oscillators SiT8008BI-21-25E-48.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BI-21-25E-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.003000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-6 MHz
Frequency Stability 50 ppm
View Details