The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability of ±20 ppm, operating from -40°C to 85°C. It provides LVCMOS/HCMOS compatible output, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. Startup time is 5 ms, with standby current as low as 0.2 µA. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with pin-to-pin compatibility to quartz XOs.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-21-18E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |