The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with industry-standard LVCMOS/HCMOS output, compatible with quartz XO replacements. It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. The device supports continuous supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with sub-2.5 µA current, and is available in multiple form factors including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm packages. The part is RoHS and REACH compliant, with no lead, halogen, or antimony content, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-13-33E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |