SiTime Corporation 2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS SIT8008BI-13-28E-24.576000

Description
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS
Description
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS

Suppliers

Company
Product
Description
Supplier Links
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS - 707-SIT8008BI-13-28E-24.576000 - Utmel Electronic Limited
Hong Kong, China
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS
707-SIT8008BI-13-28E-24.576000
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS 707-SIT8008BI-13-28E-24.576000
2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS

2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Oscillators
Product Number 707-SIT8008BI-13-28E-24.576000
Product Name 2.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillator Crystal - 510BAA148M500AAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details