The SiT8008B is a low power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperature range from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, supply voltage options from 1.62 V to 3.63 V, typical current consumption of 3.5 mA at 1.8 V, standby current as low as 0.2 µA, and a startup time of 5 ms. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-13-25S-80.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |