The SiT8008B is a low-power programmable oscillator generating any frequency between 1 MHz and 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
4.096MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.25V ~ 3.63V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8008BI-12-XXE-4.096000 | 1473-SIT8008BI-12-XXE-4.096000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 4.1 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |