The SiT8008B is a low-power programmable oscillator capable of generating any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It operates over a temperature range of -40°C to 85°C and consumes 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, low standby current down to 0.2 µA, and LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BI-11-33E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |