SiTime Corporation ±20ppm 1.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS SIT8008BI-11-18N-3.570000

Description
±20ppm 1.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS
Description
±20ppm 1.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS

Suppliers

Company
Product
Description
Supplier Links
±20ppm 1.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS - 707-SIT8008BI-11-18N-3.570000 - Utmel Electronic Limited
Hong Kong, China
±20ppm 1.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS
707-SIT8008BI-11-18N-3.570000
±20ppm 1.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS 707-SIT8008BI-11-18N-3.570000
±20ppm 1.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS

±20ppm 1.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Oscillators
Product Number 707-SIT8008BI-11-18N-3.570000
Product Name ±20ppm 1.8V LVCMOS,HCMOS 2.5x2.0mm MEMS RoHS
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675339 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510BBA000244CAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers