The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz XOs, with industry-standard package options including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device features a 5 ms startup time, LVCMOS/HCMOS compatible output, standby mode with sub-5 µA current, and meets RoHS and REACH compliance standards.
1 to 110 MHz, Low Power Oscillator
96MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8008BCT13-33S-96.000000 | 1473-SIT8008BCT13-33S-96.000000-ND |
| Product Name | LVCMOS Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 96 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |