The SiT8008B is a low power programmable oscillator offering output frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm and operating from -40°C to 85°C. It features a supply voltage range of 1.62 V to 3.63 V, typical current consumption of 3.5 mA at 1.8 V, and a 5 ms startup time. The device provides LVCMOS/HCMOS compatible output in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports standby mode for reduced power consumption and is RoHS and REACH compliant.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BCR23-33E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |