SiTime Corporation LVCMOS Oscillators SiT8008BCL71-33S-55.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator with a frequency range of 1 MHz to 110 MHz, accurate to six decimal places, and outputs LVCMOS/HCMOS-compatible signals. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. It supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Startup time is 5 ms, and standby current is as low as 0.2 µA at 1.8 V. It includes OE and ST pins for output enable and standby modes, and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator with a frequency range of 1 MHz to 110 MHz, accurate to six decimal places, and outputs LVCMOS/HCMOS-compatible signals. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. It supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Startup time is 5 ms, and standby current is as low as 0.2 µA at 1.8 V. It includes OE and ST pins for output enable and standby modes, and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCL71-33S-55.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BCL71-33S-55.000000
LVCMOS Oscillators SiT8008BCL71-33S-55.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCL71-33S-55.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details