The SiT8008B is a low power programmable oscillator providing frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm and operating temperature range from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, standby mode with current as low as 0.2 µA, and fast 5 ms startup time. Devices are available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from 1.62 V to 3.63 V with typical supply current of 3.5 mA at 1.8 V and 20 MHz. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It is qualified for use in high-speed serial protocols and consumer applications.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCL71-33E-1.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |