The SiT8008B is a low-power, programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operates over temperatures from -40°C to 85°C. It delivers typical current consumption of 3.5 mA at 1.8 V and features a 5 ms startup time. The device supports supply voltages from 1.62 V to 3.63 V and includes standby mode with current as low as 0.2 µA. It provides LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCL71-18S-24.576000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |