The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V, features LVCMOS/HCMOS compatible output, a 5 ms startup time, and standby mode with current as low as 0.2 µA. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. The part meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCL12-33E-78.590000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |