The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating across -40°C to 85°C and supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and supports LVCMOS/HCMOS outputs in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device includes standby mode with sub-μA current draw and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. It serves as a pin-to-pin replacement for quartz oscillators in applications such as USB, SATA, Ethernet, and embedded systems.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCL12-30E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |