The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places. It is a pin-to-pin replacement for quartz oscillators and operates over a temperature range of -40°C to 85°C with a supply voltage of 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time, LVCMOS/HCMOS outputs, and standby mode. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS and REACH standards and is suitable for applications such as USB, SATA, Ethernet, and portable electronics. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCL11-30S-55.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |