SiTime Corporation LVCMOS Oscillators SiT8008BCL11-30E-110.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BCL11-30E-110.000000 is a low-power programmable oscillator with a fixed output frequency of 110 MHz, designed as a drop-in replacement for quartz-based oscillators. It operates from a supply voltage of 2.7 V to 3.3 V, consumes 3.8 mA typical at 20 MHz, and offers a frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C. The device features a 5 ms startup time, LVCMOS/HCMOS-compatible output, and standby mode with currents as low as 2.1 µA. It is packaged in 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm surface-mount packages, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8008BCL11-30E-110.000000 is a low-power programmable oscillator with a fixed output frequency of 110 MHz, designed as a drop-in replacement for quartz-based oscillators. It operates from a supply voltage of 2.7 V to 3.3 V, consumes 3.8 mA typical at 20 MHz, and offers a frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C. The device features a 5 ms startup time, LVCMOS/HCMOS-compatible output, and standby mode with currents as low as 2.1 µA. It is packaged in 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm surface-mount packages, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCL11-30E-110.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCL11-30E-110.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1552AI-JE-DCC-32.768D - 801765-SIT1552AI-JE-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - SIT1533AC-H5-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-4.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details