The SiT8008B is a low power programmable oscillator providing frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating over -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode for reduced power. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz XO devices and supports OE and ST control functions.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCE73-18E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |