SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C with supply voltages ranging from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time, LVCMOS/HCMOS output, and standby mode for reduced power consumption. The device is housed in industry-standard packages including 3.2 x 2.5 mm and is RoHS and REACH compliant. It provides a pin-to-pin replacement for quartz XO devices and supports OE and ST control functions.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCB32-33E-77.760000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |