The SiT8008B is a low power programmable oscillator with a frequency range of 1 MHz to 110 MHz and frequency stability as low as ±20 ppm over the operating temperature range of -40°C to 85°C. It operates with a supply voltage of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, LVCMOS/HCMOS compatible output, and standby mode with a standby current as low as 0.2 µA at 1.8 V. It is available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction. The exact part number SiT8008BCA82-YYE-100
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCA82-YYE-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |