The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability, operating from -40°C to 85°C and powered by 1.62 V to 3.63 V. It features LVCMOS/HCMOS output, 3.5 mA typical current draw at 1.8 V, 5 ms startup time, and standby mode with µA-level power consumption. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part is a pin-to-pin replacement for quartz oscillators and supports OE and ST functions for output control and power savings, with guaranteed performance across all specified conditions.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BCA11-30S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |