SiTime Corporation LVCMOS Oscillators SiT8008BCA11-30E-77.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering output frequencies between 1 MHz and 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, supply voltage support from 1.62 V to 3.63 V, and typical current consumption of 3.5 mA at 1.8 V. The device comes in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes. It includes standby mode with sub-µA current, a 5 ms startup time, and meets RoHS and REACH compliance. No variant-specific details for SiT8008BCA11-30E-77.000000 are distinguishable from the series specs provided.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering output frequencies between 1 MHz and 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, supply voltage support from 1.62 V to 3.63 V, and typical current consumption of 3.5 mA at 1.8 V. The device comes in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes. It includes standby mode with sub-µA current, a 5 ms startup time, and meets RoHS and REACH compliance. No variant-specific details for SiT8008BCA11-30E-77.000000 are distinguishable from the series specs provided.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BCA11-30E-77.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BCA11-30E-77.000000
LVCMOS Oscillators SiT8008BCA11-30E-77.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BCA11-30E-77.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.400000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32153-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details