The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V and 20 MHz with no load, and features a 5 ms startup time and standby mode with current as low as 0.2 μA. The output is LVCMOS/HCMOS compatible with a 45% to 55% duty cycle, and rise/fall times range from 1 ns to 2.7 ns depending on supply voltage. It is available in industry-standard packages of 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BC-83-33E-1.843200 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |