SiTime Corporation LVCMOS Oscillators SiT8008BC-82-33S-100.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V and 20 MHz, and features a 5 ms startup time with LVCMOS/HCMOS output. Available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it includes standby mode for low power consumption and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low-power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from a supply voltage of 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V and 20 MHz, and features a 5 ms startup time with LVCMOS/HCMOS output. Available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it includes standby mode for low power consumption and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BC-82-33S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BC-82-33S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SIT1566AI-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details